Panasonic Res, Thick Film, 1R2, 1%, 0.33W, 0805; Resistance Panasonic ERJ-B3BF1R2V

Description
RES, THICK FILM, 1R2, 1%, 0.33W, 0805; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 1R2, 1%, 0.33W, 0805; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R2, 1%, 0.33W, 0805; Resistance Panasonic - 32R9315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 1%, 0.33W, 0805; Resistance Panasonic
32R9315
Res, Thick Film, 1R2, 1%, 0.33W, 0805; Resistance Panasonic 32R9315
RES, THICK FILM, 1R2, 1%, 0.33W, 0805; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1R2, 1%, 0.33W, 0805; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.2Ohm, 1%, 0805; Resistance Panasonic - 43X3092 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.2Ohm, 1%, 0805; Resistance Panasonic
43X3092
Thick Film Resistor, 1.2Ohm, 1%, 0805; Resistance Panasonic 43X3092
THICK FILM RESISTOR, 1.2OHM, 1%, 0805; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.2OHM, 1%, 0805; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9315
Product Name Res, Thick Film, 1R2, 1%, 0.33W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details