Panasonic Resistor, Thick Film, 1.1Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF1R1V

Description
RESISTOR, THICK FILM, 1.1OHM, 1%, 0805; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.1OHM, 1%, 0805; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.1Ohm, 1%, 0805; Resistance Panasonic - 50W2266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.1Ohm, 1%, 0805; Resistance Panasonic
50W2266
Resistor, Thick Film, 1.1Ohm, 1%, 0805; Resistance Panasonic 50W2266
RESISTOR, THICK FILM, 1.1OHM, 1%, 0805; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.1OHM, 1%, 0805; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R1, 1%, 0.33W, 0805; Resistance Panasonic - 43X3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R1, 1%, 0.33W, 0805; Resistance Panasonic
43X3091
Res, Thick Film, 1R1, 1%, 0.33W, 0805; Resistance Panasonic 43X3091
RES, THICK FILM, 1R1, 1%, 0.33W, 0805; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1R1, 1%, 0.33W, 0805; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2266
Product Name Resistor, Thick Film, 1.1Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Resistance Range 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457473 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 1000 ohms
View Details