Panasonic Resistor, Thick Film, 1Ohm, 1%, 0805; Resistance Panasonic ERJ-B3BF1R0V

Description
RESISTOR, THICK FILM, 1OHM, 1%, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1OHM, 1%, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Ohm, 1%, 0805; Resistance Panasonic - 56W0314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 1%, 0805; Resistance Panasonic
56W0314
Resistor, Thick Film, 1Ohm, 1%, 0805; Resistance Panasonic 56W0314
RESISTOR, THICK FILM, 1OHM, 1%, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 1%, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R, 1%, 0.5W, 0805; Resistance Panasonic - 43X3090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.5W, 0805; Resistance Panasonic
43X3090
Res, Thick Film, 1R, 1%, 0.5W, 0805; Resistance Panasonic 43X3090
RES, THICK FILM, 1R, 1%, 0.5W, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.5W, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0508 [1220 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0314
Product Name Resistor, Thick Film, 1Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0508 [1220 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details