Panasonic Chip Resistor - Surface Mount ERJ-B2CJR15V

Description
RES 0.15 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.15 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B2CJR15V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CJR15V
Chip Resistor - Surface Mount ERJ-B2CJR15V
RES 0.15 OHM 1W 1206 WIDE

RES 0.15 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Resistor, Thick Film, 0.15Ohm, 5%, 1206; Resistance Panasonic - 50W2248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.15Ohm, 5%, 1206; Resistance Panasonic
50W2248
Resistor, Thick Film, 0.15Ohm, 5%, 1206; Resistance Panasonic 50W2248
RESISTOR, THICK FILM, 0.15OHM, 5%, 1206; Resistance:0.15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.15OHM, 5%, 1206; Resistance:0.15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R15, 5%, 1W, 1206 Wide; Resistance Panasonic - 43X3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R15, 5%, 1W, 1206 Wide; Resistance Panasonic
43X3072
Res, Thick Film, 0R15, 5%, 1W, 1206 Wide; Resistance Panasonic 43X3072
RES, THICK FILM, 0R15, 5%, 1W, 1206 WIDE; Resistance:0.15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R15, 5%, 1W, 1206 WIDE; Resistance:0.15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-B2CJR15V 50W2248
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 0.15Ohm, 5%, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers