RESISTOR, THICK FILM, 0.016OHM, 5%, 1206; Resistance:0.016ohm;
RES, THICK FILM, 0R016, 5%, 1W, 1206 WIDE; Resistance:0.016ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W2225 |
| Product Name | Resistor, Thick Film, 0.016Ohm, 5%, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 Wide |