Panasonic Thick Film Resistor, 0.16Ohm, 1%, 1206; Resistance Panasonic ERJ-B2CFR16V

Description
THICK FILM RESISTOR, 0.16OHM, 1%, 1206; Resistance:0.16ohm; Product Range:ERJB2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.16OHM, 1%, 1206; Resistance:0.16ohm; Product Range:ERJB2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.16Ohm, 1%, 1206; Resistance Panasonic - 43X3065 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.16Ohm, 1%, 1206; Resistance Panasonic
43X3065
Thick Film Resistor, 0.16Ohm, 1%, 1206; Resistance Panasonic 43X3065
THICK FILM RESISTOR, 0.16OHM, 1%, 1206; Resistance:0.16ohm; Product Range:ERJB2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.16OHM, 1%, 1206; Resistance:0.16ohm; Product Range:ERJB2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.16Ohm, 1%, 1206; Resistance Panasonic - 50W2219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.16Ohm, 1%, 1206; Resistance Panasonic
50W2219
Resistor, Thick Film, 0.16Ohm, 1%, 1206; Resistance Panasonic 50W2219
RESISTOR, THICK FILM, 0.16OHM, 1%, 1206; Resistance:0.16ohm; Product Range:ERJB2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.16OHM, 1%, 1206; Resistance:0.16ohm; Product Range:ERJB2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3065
Product Name Thick Film Resistor, 0.16Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details