Panasonic Chip Resistor - Surface Mount ERJ-B2CFR12V

Description
RES 0.12 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.12 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B2CFR12V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CFR12V
Chip Resistor - Surface Mount ERJ-B2CFR12V
RES 0.12 OHM 1W 1206 WIDE

RES 0.12 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Thick Film Resistor, 0.12Ohm, 1%, 1206; Resistance Panasonic - 43X3064 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.12Ohm, 1%, 1206; Resistance Panasonic
43X3064
Thick Film Resistor, 0.12Ohm, 1%, 1206; Resistance Panasonic 43X3064
THICK FILM RESISTOR, 0.12OHM, 1%, 1206; Resistance:0.12ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.12OHM, 1%, 1206; Resistance:0.12ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R12, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R12, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9301
Res, Thick Film, 0R12, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9301
RES, THICK FILM, 0R12, 1%, 1W, 1206 WIDE; Resistance:0.12ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R12, 1%, 1W, 1206 WIDE; Resistance:0.12ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-B2CFR12V 43X3064
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 0.12Ohm, 1%, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-1622820-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details