Panasonic Chip Resistor - Surface Mount ERJ-B2CFR091V

Description
RES 0.091 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.091 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B2CFR091V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CFR091V
Chip Resistor - Surface Mount ERJ-B2CFR091V
RES 0.091 OHM 1W 1206 WIDE

RES 0.091 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, Thick Film, 0R091, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R091, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3061
Res, Thick Film, 0R091, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3061
RES, THICK FILM, 0R091, 1%, 1W, 1206 WIDE; Resistance:0.091ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R091, 1%, 1W, 1206 WIDE; Resistance:0.091ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.091Ohm, 1%, 1206; Resistance Panasonic - 50W2216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.091Ohm, 1%, 1206; Resistance Panasonic
50W2216
Resistor, Thick Film, 0.091Ohm, 1%, 1206; Resistance Panasonic 50W2216
RESISTOR, THICK FILM, 0.091OHM, 1%, 1206; Resistance:0.091ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.091OHM, 1%, 1206; Resistance:0.091ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-B2CFR091V 43X3061
Product Name Chip Resistor - Surface Mount Res, Thick Film, 0R091, 1%, 1W, 1206 Wide; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0910 ohms 0.0910 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details