RES, THICK FILM, 0R075, 1%, 1W, 1206 WIDE; Resistance:0.075ohm;
RESISTOR, THICK FILM, 0.075OHM, 1%, 1206; Resistance:0.075ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 43X3059 |
| Product Name | Res, Thick Film, 0R075, 1%, 1W, 1206 Wide; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 0612 [1632 Metric] |
| Resistance Range | 0.0750 ohms |