RES, THICK FILM, 0R056, 1%, 1W, 1206 WIDE; Resistance:0.056ohm;
THICK FILM RESISTOR, 0.056OHM, 1%, 1206; Resistance:0.056ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 32R9297 |
| Product Name | Res, Thick Film, 0R056, 1%, 1W, 1206 Wide; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 Wide |