Panasonic Chip Resistor - Surface Mount ERJ-B2CFR047V

Description
RES 0.047 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.047 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B2CFR047V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CFR047V
Chip Resistor - Surface Mount ERJ-B2CFR047V
RES 0.047 OHM 1W 1206 WIDE

RES 0.047 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, Thick Film, 0R047, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R047, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9296
Res, Thick Film, 0R047, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9296
RES, THICK FILM, 0R047, 1%, 1W, 1206 WIDE; Resistance:0.047ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R047, 1%, 1W, 1206 WIDE; Resistance:0.047ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.047Ohm, 1%, 1206; Resistance Panasonic - 43X3054 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.047Ohm, 1%, 1206; Resistance Panasonic
43X3054
Thick Film Resistor, 0.047Ohm, 1%, 1206; Resistance Panasonic 43X3054
THICK FILM RESISTOR, 0.047OHM, 1%, 1206; Resistance:0.047ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.047OHM, 1%, 1206; Resistance:0.047ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-B2CFR047V 32R9296
Product Name Chip Resistor - Surface Mount Res, Thick Film, 0R047, 1%, 1W, 1206 Wide; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0470 ohms 0.0470 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details