Panasonic Chip Resistor - Surface Mount ERJ-B2CFR036V

Description
RES 0.036 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.036 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B2CFR036V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CFR036V
Chip Resistor - Surface Mount ERJ-B2CFR036V
RES 0.036 OHM 1W 1206 WIDE

RES 0.036 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Resistor, Thick Film, 0.036Ohm, 1%, 1206; Resistance Panasonic - 50W2211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.036Ohm, 1%, 1206; Resistance Panasonic
50W2211
Resistor, Thick Film, 0.036Ohm, 1%, 1206; Resistance Panasonic 50W2211
RESISTOR, THICK FILM, 0.036OHM, 1%, 1206; Resistance:0.036ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.036OHM, 1%, 1206; Resistance:0.036ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R036, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R036, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3052
Res, Thick Film, 0R036, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3052
RES, THICK FILM, 0R036, 1%, 1W, 1206 WIDE; Resistance:0.036ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R036, 1%, 1W, 1206 WIDE; Resistance:0.036ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-B2CFR036V 50W2211
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 0.036Ohm, 1%, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0360 ohms 0.0360 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details