Panasonic Thick Film Resistor, 0.027Ohm, 1%, 1206; Resistance Panasonic ERJ-B2CFR027V

Description
THICK FILM RESISTOR, 0.027OHM, 1%, 1206; Resistance:0.027ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.027OHM, 1%, 1206; Resistance:0.027ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.027Ohm, 1%, 1206; Resistance Panasonic - 43X3049 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027Ohm, 1%, 1206; Resistance Panasonic
43X3049
Thick Film Resistor, 0.027Ohm, 1%, 1206; Resistance Panasonic 43X3049
THICK FILM RESISTOR, 0.027OHM, 1%, 1206; Resistance:0.027ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.027OHM, 1%, 1206; Resistance:0.027ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R027, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R027, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9293
Res, Thick Film, 0R027, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9293
RES, THICK FILM, 0R027, 1%, 1W, 1206 WIDE; Resistance:0.027ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R027, 1%, 1W, 1206 WIDE; Resistance:0.027ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3049
Product Name Thick Film Resistor, 0.027Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details