Panasonic Res, Thick Film, 0R016, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2CFR016V

Description
RES, THICK FILM, 0R016, 1%, 1W, 1206 WIDE; Resistance:0.016ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R016, 1%, 1W, 1206 WIDE; Resistance:0.016ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R016, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R016, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3045
Res, Thick Film, 0R016, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3045
RES, THICK FILM, 0R016, 1%, 1W, 1206 WIDE; Resistance:0.016ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R016, 1%, 1W, 1206 WIDE; Resistance:0.016ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.016Ohm, 1%, 1206; Resistance Panasonic - 50W2207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.016Ohm, 1%, 1206; Resistance Panasonic
50W2207
Resistor, Thick Film, 0.016Ohm, 1%, 1206; Resistance Panasonic 50W2207
RESISTOR, THICK FILM, 0.016OHM, 1%, 1206; Resistance:0.016ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.016OHM, 1%, 1206; Resistance:0.016ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-B2CFR016V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CFR016V
Chip Resistor - Surface Mount ERJ-B2CFR016V
RES 0.016 OHM 1W 1206 WIDE

RES 0.016 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 43X3045 ERJ-B2CFR016V
Product Name Res, Thick Film, 0R016, 1%, 1W, 1206 Wide; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0160 ohms 1.60E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details