Panasonic Res, Thick Film, 0R013, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2CFR013V

Description
RES, THICK FILM, 0R013, 1%, 1W, 1206 WIDE; Resistance:0.013ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R013, 1%, 1W, 1206 WIDE; Resistance:0.013ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R013, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R013, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3044
Res, Thick Film, 0R013, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3044
RES, THICK FILM, 0R013, 1%, 1W, 1206 WIDE; Resistance:0.013ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R013, 1%, 1W, 1206 WIDE; Resistance:0.013ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.013Ohm, 1%, 1206; Resistance Panasonic - 50W2206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.013Ohm, 1%, 1206; Resistance Panasonic
50W2206
Resistor, Thick Film, 0.013Ohm, 1%, 1206; Resistance Panasonic 50W2206
RESISTOR, THICK FILM, 0.013OHM, 1%, 1206; Resistance:0.013ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.013OHM, 1%, 1206; Resistance:0.013ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-B2CFR013V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CFR013V
Chip Resistor - Surface Mount ERJ-B2CFR013V
RES 0.013 OHM 1W 1206 WIDE

RES 0.013 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 43X3044 ERJ-B2CFR013V
Product Name Res, Thick Film, 0R013, 1%, 1W, 1206 Wide; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0130 ohms 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details