Panasonic Res, Thick Film, 0R012, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2CFR012V

Description
RES, THICK FILM, 0R012, 1%, 1W, 1206 WIDE; Resistance:0.012ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R012, 1%, 1W, 1206 WIDE; Resistance:0.012ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R012, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R012, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9289
Res, Thick Film, 0R012, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9289
RES, THICK FILM, 0R012, 1%, 1W, 1206 WIDE; Resistance:0.012ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R012, 1%, 1W, 1206 WIDE; Resistance:0.012ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-B2CFR012V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CFR012V
Chip Resistor - Surface Mount ERJ-B2CFR012V
RES 0.012 OHM 1W 1206 WIDE

RES 0.012 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 32R9289 ERJ-B2CFR012V
Product Name Res, Thick Film, 0R012, 1%, 1W, 1206 Wide; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details