Panasonic Resistor, Thick Film, 0.011Ohm, 1%, 1206; Resistance Panasonic ERJ-B2CFR011V

Description
RESISTOR, THICK FILM, 0.011OHM, 1%, 1206; Resistance:0.011ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.011OHM, 1%, 1206; Resistance:0.011ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.011Ohm, 1%, 1206; Resistance Panasonic - 50W2205 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.011Ohm, 1%, 1206; Resistance Panasonic
50W2205
Resistor, Thick Film, 0.011Ohm, 1%, 1206; Resistance Panasonic 50W2205
RESISTOR, THICK FILM, 0.011OHM, 1%, 1206; Resistance:0.011ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.011OHM, 1%, 1206; Resistance:0.011ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R011, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R011, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3042
Res, Thick Film, 0R011, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3042
RES, THICK FILM, 0R011, 1%, 1W, 1206 WIDE; Resistance:0.011ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R011, 1%, 1W, 1206 WIDE; Resistance:0.011ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-B2CFR011V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2CFR011V
Chip Resistor - Surface Mount ERJ-B2CFR011V
RES 0.011 OHM 1W 1206 WIDE

RES 0.011 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 50W2205 ERJ-B2CFR011V
Product Name Resistor, Thick Film, 0.011Ohm, 1%, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0110 ohms 1.10E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details