Panasonic Resistor, Thick Film, 0.91Ohm, 5%, 1206; Resistance Panasonic ERJ-B2BJR91V

Description
RESISTOR, THICK FILM, 0.91OHM, 5%, 1206; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.91OHM, 5%, 1206; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.91Ohm, 5%, 1206; Resistance Panasonic - 50W2179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.91Ohm, 5%, 1206; Resistance Panasonic
50W2179
Resistor, Thick Film, 0.91Ohm, 5%, 1206; Resistance Panasonic 50W2179
RESISTOR, THICK FILM, 0.91OHM, 5%, 1206; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.91OHM, 5%, 1206; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R91, 5%, 1W, 1206 Wide; Resistance Panasonic - 43X3036 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R91, 5%, 1W, 1206 Wide; Resistance Panasonic
43X3036
Res, Thick Film, 0R91, 5%, 1W, 1206 Wide; Resistance Panasonic 43X3036
RES, THICK FILM, 0R91, 5%, 1W, 1206 WIDE; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R91, 5%, 1W, 1206 WIDE; Resistance:0.91ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2179
Product Name Resistor, Thick Film, 0.91Ohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details