Panasonic Res, Thick Film, 6R2, 5%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BJ6R2V

Description
RES, THICK FILM, 6R2, 5%, 1W, 1206 WIDE; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 6R2, 5%, 1W, 1206 WIDE; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6R2, 5%, 1W, 1206 Wide; Resistance Panasonic - 43X3040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R2, 5%, 1W, 1206 Wide; Resistance Panasonic
43X3040
Res, Thick Film, 6R2, 5%, 1W, 1206 Wide; Resistance Panasonic 43X3040
RES, THICK FILM, 6R2, 5%, 1W, 1206 WIDE; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 6R2, 5%, 1W, 1206 WIDE; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.2Ohm, 5%, 1206; Resistance Panasonic - 50W2199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Ohm, 5%, 1206; Resistance Panasonic
50W2199
Resistor, Thick Film, 6.2Ohm, 5%, 1206; Resistance Panasonic 50W2199
RESISTOR, THICK FILM, 6.2OHM, 5%, 1206; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2OHM, 5%, 1206; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3040
Product Name Res, Thick Film, 6R2, 5%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers