Panasonic Resistor, Thick Film, 3Ohm, 5%, 1206; Resistance Panasonic ERJ-B2BJ3R0V

Description
RESISTOR, THICK FILM, 3OHM, 5%, 1206; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 3OHM, 5%, 1206; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3Ohm, 5%, 1206; Resistance Panasonic - 50W2191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3Ohm, 5%, 1206; Resistance Panasonic
50W2191
Resistor, Thick Film, 3Ohm, 5%, 1206; Resistance Panasonic 50W2191
RESISTOR, THICK FILM, 3OHM, 5%, 1206; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3OHM, 5%, 1206; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R, 5%, 1W, 1206 Wide; Resistance Panasonic - 43X3039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 5%, 1W, 1206 Wide; Resistance Panasonic
43X3039
Res, Thick Film, 3R, 5%, 1W, 1206 Wide; Resistance Panasonic 43X3039
RES, THICK FILM, 3R, 5%, 1W, 1206 WIDE; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 3R, 5%, 1W, 1206 WIDE; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2191
Product Name Resistor, Thick Film, 3Ohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details