Panasonic Thick Film Resistor, 0.82Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BFR82V

Description
THICK FILM RESISTOR, 0.82OHM, 1%, 1206; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.82OHM, 1%, 1206; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.82Ohm, 1%, 1206; Resistance Panasonic - 43X3009 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.82Ohm, 1%, 1206; Resistance Panasonic
43X3009
Thick Film Resistor, 0.82Ohm, 1%, 1206; Resistance Panasonic 43X3009
THICK FILM RESISTOR, 0.82OHM, 1%, 1206; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.82OHM, 1%, 1206; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R82, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R82, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9276
Res, Thick Film, 0R82, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9276
RES, THICK FILM, 0R82, 1%, 1W, 1206 WIDE; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R82, 1%, 1W, 1206 WIDE; Resistance:0.82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3009
Product Name Thick Film Resistor, 0.82Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details