Panasonic Resistor, Thick Film, 0.68Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BFR68V

Description
RESISTOR, THICK FILM, 0.68OHM, 1%, 1206; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.68OHM, 1%, 1206; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.68Ohm, 1%, 1206; Resistance Panasonic - 56W0301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.68Ohm, 1%, 1206; Resistance Panasonic
56W0301
Resistor, Thick Film, 0.68Ohm, 1%, 1206; Resistance Panasonic 56W0301
RESISTOR, THICK FILM, 0.68OHM, 1%, 1206; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.68OHM, 1%, 1206; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R68, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R68, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3007
Res, Thick Film, 0R68, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3007
RES, THICK FILM, 0R68, 1%, 1W, 1206 WIDE; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R68, 1%, 1W, 1206 WIDE; Resistance:0.68ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0301
Product Name Resistor, Thick Film, 0.68Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176399-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details