Panasonic Resistor, Thick Film, 0.62Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BFR62V

Description
RESISTOR, THICK FILM, 0.62OHM, 1%, 1206; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.62OHM, 1%, 1206; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.62Ohm, 1%, 1206; Resistance Panasonic - 50W2149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.62Ohm, 1%, 1206; Resistance Panasonic
50W2149
Resistor, Thick Film, 0.62Ohm, 1%, 1206; Resistance Panasonic 50W2149
RESISTOR, THICK FILM, 0.62OHM, 1%, 1206; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.62OHM, 1%, 1206; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R62, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R62, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3006
Res, Thick Film, 0R62, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3006
RES, THICK FILM, 0R62, 1%, 1W, 1206 WIDE; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R62, 1%, 1W, 1206 WIDE; Resistance:0.62ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2149
Product Name Resistor, Thick Film, 0.62Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176230-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms
View Details
5 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details