Panasonic Res, Thick Film, 0R56, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic ERJ-B2BFR56V

Description
RES, THICK FILM, 0R56, 1%, 1W, 1206 WIDE, REEL; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R56, 1%, 1W, 1206 WIDE, REEL; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R56, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic - 43X3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R56, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic
43X3005
Res, Thick Film, 0R56, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic 43X3005
RES, THICK FILM, 0R56, 1%, 1W, 1206 WIDE, REEL; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R56, 1%, 1W, 1206 WIDE, REEL; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R56, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9274 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R56, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9274
Res, Thick Film, 0R56, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9274
RES, THICK FILM, 0R56, 1%, 1W, 1206 WIDE; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R56, 1%, 1W, 1206 WIDE; Resistance:0.56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3005
Product Name Res, Thick Film, 0R56, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details