Panasonic Thick Film Resistor, 0.47Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BFR47V

Description
THICK FILM RESISTOR, 0.47OHM, 1%, 1206; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.47OHM, 1%, 1206; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.47Ohm, 1%, 1206; Resistance Panasonic - 43X3003 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.47Ohm, 1%, 1206; Resistance Panasonic
43X3003
Thick Film Resistor, 0.47Ohm, 1%, 1206; Resistance Panasonic 43X3003
THICK FILM RESISTOR, 0.47OHM, 1%, 1206; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.47OHM, 1%, 1206; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R47, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R47, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9273
Res, Thick Film, 0R47, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9273
RES, THICK FILM, 0R47, 1%, 1W, 1206 WIDE; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R47, 1%, 1W, 1206 WIDE; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3003
Product Name Thick Film Resistor, 0.47Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details