Panasonic Res, Thick Film, 0R39, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BFR39V

Description
RES, THICK FILM, 0R39, 1%, 1W, 1206 WIDE; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R39, 1%, 1W, 1206 WIDE; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R39, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R39, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9272
Res, Thick Film, 0R39, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9272
RES, THICK FILM, 0R39, 1%, 1W, 1206 WIDE; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R39, 1%, 1W, 1206 WIDE; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.39Ohm, 1%, 1206; Resistance Panasonic - 43X3001 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.39Ohm, 1%, 1206; Resistance Panasonic
43X3001
Thick Film Resistor, 0.39Ohm, 1%, 1206; Resistance Panasonic 43X3001
THICK FILM RESISTOR, 0.39OHM, 1%, 1206; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.39OHM, 1%, 1206; Resistance:0.39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9272
Product Name Res, Thick Film, 0R39, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details