Panasonic Thick Film Resistor, 0.33Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BFR33V

Description
THICK FILM RESISTOR, 0.33OHM, 1%, 1206; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.33OHM, 1%, 1206; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.33Ohm, 1%, 1206; Resistance Panasonic - 43X2999 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.33Ohm, 1%, 1206; Resistance Panasonic
43X2999
Thick Film Resistor, 0.33Ohm, 1%, 1206; Resistance Panasonic 43X2999
THICK FILM RESISTOR, 0.33OHM, 1%, 1206; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.33OHM, 1%, 1206; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R33, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R33, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9271
Res, Thick Film, 0R33, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9271
RES, THICK FILM, 0R33, 1%, 1W, 1206 WIDE; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R33, 1%, 1W, 1206 WIDE; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2999
Product Name Thick Film Resistor, 0.33Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details