Panasonic Res, Thick Film, 0R22, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BFR22V

Description
RES, THICK FILM, 0R22, 1%, 1W, 1206 WIDE; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 0R22, 1%, 1W, 1206 WIDE; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R22, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X2995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R22, 1%, 1W, 1206 Wide; Resistance Panasonic
43X2995
Res, Thick Film, 0R22, 1%, 1W, 1206 Wide; Resistance Panasonic 43X2995
RES, THICK FILM, 0R22, 1%, 1W, 1206 WIDE; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 0R22, 1%, 1W, 1206 WIDE; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.22Ohm, 1%, 1206; Resistance Panasonic - 56W0300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.22Ohm, 1%, 1206; Resistance Panasonic
56W0300
Resistor, Thick Film, 0.22Ohm, 1%, 1206; Resistance Panasonic 56W0300
RESISTOR, THICK FILM, 0.22OHM, 1%, 1206; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.22OHM, 1%, 1206; Resistance:0.22ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2995
Product Name Res, Thick Film, 0R22, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details