Panasonic Resistor, Thick Film, 9.1Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BF9R1V

Description
RESISTOR, THICK FILM, 9.1OHM, 1%, 1206; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 9.1OHM, 1%, 1206; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 9.1Ohm, 1%, 1206; Resistance Panasonic - 50W2163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.1Ohm, 1%, 1206; Resistance Panasonic
50W2163
Resistor, Thick Film, 9.1Ohm, 1%, 1206; Resistance Panasonic 50W2163
RESISTOR, THICK FILM, 9.1OHM, 1%, 1206; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.1OHM, 1%, 1206; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9R1, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9R1, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3034
Res, Thick Film, 9R1, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3034
RES, THICK FILM, 9R1, 1%, 1W, 1206 WIDE; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 9R1, 1%, 1W, 1206 WIDE; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2163
Product Name Resistor, Thick Film, 9.1Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details