Panasonic Resistor, Thick Film, 7.5Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BF7R5V

Description
RESISTOR, THICK FILM, 7.5OHM, 1%, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 7.5OHM, 1%, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 7.5Ohm, 1%, 1206; Resistance Panasonic - 50W2162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Ohm, 1%, 1206; Resistance Panasonic
50W2162
Resistor, Thick Film, 7.5Ohm, 1%, 1206; Resistance Panasonic 50W2162
RESISTOR, THICK FILM, 7.5OHM, 1%, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5OHM, 1%, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7R5, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3032
Res, Thick Film, 7R5, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3032
RES, THICK FILM, 7R5, 1%, 1W, 1206 WIDE; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 7R5, 1%, 1W, 1206 WIDE; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2162
Product Name Resistor, Thick Film, 7.5Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details