Panasonic Res, Thick Film, 6R8, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BF6R8V

Description
RES, THICK FILM, 6R8, 1%, 1W, 1206 WIDE; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 6R8, 1%, 1W, 1206 WIDE; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6R8, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9287
Res, Thick Film, 6R8, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9287
RES, THICK FILM, 6R8, 1%, 1W, 1206 WIDE; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 6R8, 1%, 1W, 1206 WIDE; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9287
Product Name Res, Thick Film, 6R8, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details