Panasonic Resistor, Thick Film, 6.2Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BF6R2V

Description
RESISTOR, THICK FILM, 6.2OHM, 1%, 1206; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.2OHM, 1%, 1206; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.2Ohm, 1%, 1206; Resistance Panasonic - 50W2161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Ohm, 1%, 1206; Resistance Panasonic
50W2161
Resistor, Thick Film, 6.2Ohm, 1%, 1206; Resistance Panasonic 50W2161
RESISTOR, THICK FILM, 6.2OHM, 1%, 1206; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2OHM, 1%, 1206; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6R2, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R2, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3030
Res, Thick Film, 6R2, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3030
RES, THICK FILM, 6R2, 1%, 1W, 1206 WIDE; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 6R2, 1%, 1W, 1206 WIDE; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2161
Product Name Resistor, Thick Film, 6.2Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1625885-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details