Panasonic Res, Thick Film, 4R3, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BF4R3V

Description
RES, THICK FILM, 4R3, 1%, 1W, 1206 WIDE; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4R3, 1%, 1W, 1206 WIDE; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4R3, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R3, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3026
Res, Thick Film, 4R3, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3026
RES, THICK FILM, 4R3, 1%, 1W, 1206 WIDE; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 4R3, 1%, 1W, 1206 WIDE; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4.3Ohm, 1%, 1206; Resistance Panasonic - 50W2159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.3Ohm, 1%, 1206; Resistance Panasonic
50W2159
Resistor, Thick Film, 4.3Ohm, 1%, 1206; Resistance Panasonic 50W2159
RESISTOR, THICK FILM, 4.3OHM, 1%, 1206; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.3OHM, 1%, 1206; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3026
Product Name Res, Thick Film, 4R3, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 3-1622820-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers