Panasonic Res, Thick Film, 3R9, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BF3R9V

Description
RES, THICK FILM, 3R9, 1%, 1W, 1206 WIDE; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 3R9, 1%, 1W, 1206 WIDE; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film resistor, part number 32R9284, features a resistance value of 3.9 ohms with a tolerance of ±1%. It has a power rating of 1 watt and is packaged in a 1206 wide case. This resistor is designed for high power applications and is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs and safety systems. The wide terminal construction enhances solder-joint reliability and heat dissipation characteristics. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for engineers looking for reliable resistors for demanding applications.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film resistor, part number 32R9284, features a resistance value of 3.9 ohms with a tolerance of ±1%. It has a power rating of 1 watt and is packaged in a 1206 wide case. This resistor is designed for high power applications and is compliant with AEC-Q200 standards, making it suitable for automotive electronic circuits, including ECUs and safety systems. The wide terminal construction enhances solder-joint reliability and heat dissipation characteristics. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for engineers looking for reliable resistors for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R9, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9284
Res, Thick Film, 3R9, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9284
RES, THICK FILM, 3R9, 1%, 1W, 1206 WIDE; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 3R9, 1%, 1W, 1206 WIDE; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9284
Product Name Res, Thick Film, 3R9, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details