Panasonic Res, Thick Film, 3R6, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BF3R6V

Description
RES, THICK FILM, 3R6, 1%, 1W, 1206 WIDE; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3R6, 1%, 1W, 1206 WIDE; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R6, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R6, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3024
Res, Thick Film, 3R6, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3024
RES, THICK FILM, 3R6, 1%, 1W, 1206 WIDE; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 3R6, 1%, 1W, 1206 WIDE; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3.6Ohm, 1%, 1206; Resistance Panasonic - 50W2158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Ohm, 1%, 1206; Resistance Panasonic
50W2158
Resistor, Thick Film, 3.6Ohm, 1%, 1206; Resistance Panasonic 50W2158
RESISTOR, THICK FILM, 3.6OHM, 1%, 1206; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.6OHM, 1%, 1206; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3024
Product Name Res, Thick Film, 3R6, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details