Panasonic Res, Thick Film, 2R, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BF2R0V

Description
RES, THICK FILM, 2R, 1%, 1W, 1206 WIDE; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2R, 1%, 1W, 1206 WIDE; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3018
Res, Thick Film, 2R, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3018
RES, THICK FILM, 2R, 1%, 1W, 1206 WIDE; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 1W, 1206 WIDE; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2Ohm, 1%, 1206; Resistance Panasonic - 50W2155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2Ohm, 1%, 1206; Resistance Panasonic
50W2155
Resistor, Thick Film, 2Ohm, 1%, 1206; Resistance Panasonic 50W2155
RESISTOR, THICK FILM, 2OHM, 1%, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2OHM, 1%, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3018
Product Name Res, Thick Film, 2R, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details