Panasonic Res, Thick Film, 1R8, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BF1R8V

Description
RES, THICK FILM, 1R8, 1%, 1W, 1206 WIDE; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1R8, 1%, 1W, 1206 WIDE; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R8, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9280 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R8, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9280
Res, Thick Film, 1R8, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9280
RES, THICK FILM, 1R8, 1%, 1W, 1206 WIDE; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R8, 1%, 1W, 1206 WIDE; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9280
Product Name Res, Thick Film, 1R8, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details