RESISTOR, THICK FILM, 1.6OHM, 1%, 1206; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
RES, THICK FILM, 1R6, 1%, 1W, 1206 WIDE; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W2154 |
| Product Name | Resistor, Thick Film, 1.6Ohm, 1%, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 Wide |