Panasonic Res, Thick Film, 1R5, 1%, 1W, 1206 Wide; Resistance Panasonic ERJ-B2BF1R5V

Description
RES, THICK FILM, 1R5, 1%, 1W, 1206 WIDE; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1R5, 1%, 1W, 1206 WIDE; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R5, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3015
Res, Thick Film, 1R5, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3015
RES, THICK FILM, 1R5, 1%, 1W, 1206 WIDE; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R5, 1%, 1W, 1206 WIDE; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3015
Product Name Res, Thick Film, 1R5, 1%, 1W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers