Panasonic Res, Thick Film, 1R2, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic ERJ-B2BF1R2V

Description
RES, THICK FILM, 1R2, 1%, 1W, 1206 WIDE, REEL; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1R2, 1%, 1W, 1206 WIDE, REEL; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R2, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic - 43X3013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic
43X3013
Res, Thick Film, 1R2, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic 43X3013
RES, THICK FILM, 1R2, 1%, 1W, 1206 WIDE, REEL; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R2, 1%, 1W, 1206 WIDE, REEL; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R2, 1%, 1W, 1206 Wide; Resistance Panasonic - 32R9278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 1%, 1W, 1206 Wide; Resistance Panasonic
32R9278
Res, Thick Film, 1R2, 1%, 1W, 1206 Wide; Resistance Panasonic 32R9278
RES, THICK FILM, 1R2, 1%, 1W, 1206 WIDE; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R2, 1%, 1W, 1206 WIDE; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X3013
Product Name Res, Thick Film, 1R2, 1%, 1W, 1206 Wide, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details