Panasonic Resistor, Thick Film, 1.1Ohm, 1%, 1206; Resistance Panasonic ERJ-B2BF1R1V

Description
RESISTOR, THICK FILM, 1.1OHM, 1%, 1206; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.1OHM, 1%, 1206; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.1Ohm, 1%, 1206; Resistance Panasonic - 50W2152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.1Ohm, 1%, 1206; Resistance Panasonic
50W2152
Resistor, Thick Film, 1.1Ohm, 1%, 1206; Resistance Panasonic 50W2152
RESISTOR, THICK FILM, 1.1OHM, 1%, 1206; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.1OHM, 1%, 1206; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R1, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R1, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3012
Res, Thick Film, 1R1, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3012
RES, THICK FILM, 1R1, 1%, 1W, 1206 WIDE; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R1, 1%, 1W, 1206 WIDE; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2152
Product Name Resistor, Thick Film, 1.1Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details