Panasonic Chip Resistor - Surface Mount ERJ-B2BF1R0V

Description
RES SMD 1 OHM 1W 1206 WIDE
Datasheet
Description
RES SMD 1 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B2BF1R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-B2BF1R0V
Chip Resistor - Surface Mount ERJ-B2BF1R0V
RES SMD 1 OHM 1W 1206 WIDE

RES SMD 1 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, Thick Film, 1R, 1%, 1W, 1206 Wide; Resistance Panasonic - 43X3011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 1W, 1206 Wide; Resistance Panasonic
43X3011
Res, Thick Film, 1R, 1%, 1W, 1206 Wide; Resistance Panasonic 43X3011
RES, THICK FILM, 1R, 1%, 1W, 1206 WIDE; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 1W, 1206 WIDE; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1Ohm, 1%, 1206; Resistance Panasonic - 56W0302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 1%, 1206; Resistance Panasonic
56W0302
Resistor, Thick Film, 1Ohm, 1%, 1206; Resistance Panasonic 56W0302
RESISTOR, THICK FILM, 1OHM, 1%, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 1%, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-B2BF1R0V 43X3011
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1R, 1%, 1W, 1206 Wide; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details