RES, THICK FILM, 910K, 5%, 0.75W, 1206 WIDE; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
RESISTOR, THICK FILM, 910KOHM, 5%, 1206; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 43X2994 |
| Product Name | Res, Thick Film, 910K, 5%, 0.75W, 1206 Wide; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 Wide |