Panasonic Res, Thick Film, 6K2, 5%, 0.75W, 1206 Wide; Resistance Panasonic ERJ-B2AJ622V

Description
RES, THICK FILM, 6K2, 5%, 0.75W, 1206 WIDE; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 6K2, 5%, 0.75W, 1206 WIDE; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K2, 5%, 0.75W, 1206 Wide; Resistance Panasonic - 43X2992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 5%, 0.75W, 1206 Wide; Resistance Panasonic
43X2992
Res, Thick Film, 6K2, 5%, 0.75W, 1206 Wide; Resistance Panasonic 43X2992
RES, THICK FILM, 6K2, 5%, 0.75W, 1206 WIDE; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 6K2, 5%, 0.75W, 1206 WIDE; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.2Kohm, 5%, 1206; Resistance Panasonic - 50W2121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Kohm, 5%, 1206; Resistance Panasonic
50W2121
Resistor, Thick Film, 6.2Kohm, 5%, 1206; Resistance Panasonic 50W2121
RESISTOR, THICK FILM, 6.2KOHM, 5%, 1206; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2KOHM, 5%, 1206; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2992
Product Name Res, Thick Film, 6K2, 5%, 0.75W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details