Panasonic Resistor, Thick Film, 47Kohm, 5%, 1206; Resistance Panasonic ERJ-B2AJ473V

Description
RESISTOR, THICK FILM, 47KOHM, 5%, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 47KOHM, 5%, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 47Kohm, 5%, 1206; Resistance Panasonic - 50W2107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Kohm, 5%, 1206; Resistance Panasonic
50W2107
Resistor, Thick Film, 47Kohm, 5%, 1206; Resistance Panasonic 50W2107
RESISTOR, THICK FILM, 47KOHM, 5%, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 47KOHM, 5%, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K, 5%, 0.75W, 1206 Wide; Resistance Panasonic - 43X2991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.75W, 1206 Wide; Resistance Panasonic
43X2991
Res, Thick Film, 47K, 5%, 0.75W, 1206 Wide; Resistance Panasonic 43X2991
RES, THICK FILM, 47K, 5%, 0.75W, 1206 WIDE; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.75W, 1206 WIDE; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2107
Product Name Resistor, Thick Film, 47Kohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details