Panasonic Res, Thick Film, 36K, 5%, 0.75W, 1206 Wide; Resistance Panasonic ERJ-B2AJ363V

Description
RES, THICK FILM, 36K, 5%, 0.75W, 1206 WIDE; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 36K, 5%, 0.75W, 1206 WIDE; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 36K, 5%, 0.75W, 1206 Wide; Resistance Panasonic - 43X2990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 5%, 0.75W, 1206 Wide; Resistance Panasonic
43X2990
Res, Thick Film, 36K, 5%, 0.75W, 1206 Wide; Resistance Panasonic 43X2990
RES, THICK FILM, 36K, 5%, 0.75W, 1206 WIDE; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 36K, 5%, 0.75W, 1206 WIDE; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 36Kohm, 5%, 1206; Resistance Panasonic - 50W2092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36Kohm, 5%, 1206; Resistance Panasonic
50W2092
Resistor, Thick Film, 36Kohm, 5%, 1206; Resistance Panasonic 50W2092
RESISTOR, THICK FILM, 36KOHM, 5%, 1206; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 36KOHM, 5%, 1206; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2990
Product Name Res, Thick Film, 36K, 5%, 0.75W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 457461 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers