Panasonic Res, Thick Film, 160K, 5%, 0.75W, 1206 Wide; Resistance Panasonic ERJ-B2AJ164V

Description
RES, THICK FILM, 160K, 5%, 0.75W, 1206 WIDE; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RES, THICK FILM, 160K, 5%, 0.75W, 1206 WIDE; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 160K, 5%, 0.75W, 1206 Wide; Resistance Panasonic - 43X2988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160K, 5%, 0.75W, 1206 Wide; Resistance Panasonic
43X2988
Res, Thick Film, 160K, 5%, 0.75W, 1206 Wide; Resistance Panasonic 43X2988
RES, THICK FILM, 160K, 5%, 0.75W, 1206 WIDE; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 160K, 5%, 0.75W, 1206 WIDE; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 160Kohm, 5%, 1206; Resistance Panasonic - 50W2053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 160Kohm, 5%, 1206; Resistance Panasonic
50W2053
Resistor, Thick Film, 160Kohm, 5%, 1206; Resistance Panasonic 50W2053
RESISTOR, THICK FILM, 160KOHM, 5%, 1206; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 160KOHM, 5%, 1206; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2988
Product Name Res, Thick Film, 160K, 5%, 0.75W, 1206 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details