Panasonic SMD 4W Resistor ERJ-B2AJ122V

Description
Res Thick Film 1206 1.2K Ohm 5% 3/4W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-B2AJ122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AJ122V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 1.2K Ohm 5% 3/4W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-B2AJ122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AJ122V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERJ-B2AJ122V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJ-B2AJ122V
SMD 4W Resistor 52-ERJ-B2AJ122V
Res Thick Film 1206 1.2K Ohm 5% 3/4W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-B2AJ122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AJ122V can be used for catalog matching and distributor lookup.

Res Thick Film 1206 1.2K Ohm 5% 3/4W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-B2AJ122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AJ122V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-B2AJ122V
768376-ERJ-B2AJ122V
Chip Resistor - Surface Mount - ERJ-B2AJ122V 768376-ERJ-B2AJ122V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 768376-ERJ-B2AJ122V Series: ERJ Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Current Sense Package: Wide 1206 (3216 Metric), 0612 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 1.2k Composition: Thick Film Number of Terminations: 2 Family Name: ERJ Categories: Resistors Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Manufacturer Package: 0612 Height - Seated (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): LTR18EZPJ122; WK73R2BTTD122J; RCL06121K20JNEA; ERJB2AG122V; Introduction Date: January 31, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 768376-ERJ-B2AJ122V
Series: ERJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Current Sense
Package: Wide 1206 (3216 Metric), 0612
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 1.2k
Composition: Thick Film
Number of Terminations: 2
Family Name: ERJ
Categories: Resistors
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Manufacturer Package: 0612
Height - Seated (Maximum): 0.031" (0.80mm)
Alternative Parts (Cross-Reference): LTR18EZPJ122; WK73R2BTTD122J; RCL06121K20JNEA; ERJB2AG122V;
Introduction Date: January 31, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
1206 Wide Terminal Smd Resistor, Rohs Compliant Panasonic - 50W2036 - Newark, An Avnet Company
Chicago, IL, United States
1206 Wide Terminal Smd Resistor, Rohs Compliant Panasonic
50W2036
1206 Wide Terminal Smd Resistor, Rohs Compliant Panasonic 50W2036
1206 Wide terminal SMD resistor, RoHS Compliant: Yes

1206 Wide terminal SMD resistor, RoHS Compliant: Yes

Supplier's Site
1206 Wide Terminal Smd Resistor, Rohs Compliant Panasonic - 43X6944 - Newark, An Avnet Company
Chicago, IL, United States
1206 Wide Terminal Smd Resistor, Rohs Compliant Panasonic
43X6944
1206 Wide Terminal Smd Resistor, Rohs Compliant Panasonic 43X6944
1206 Wide terminal SMD resistor, RoHS Compliant: Yes

1206 Wide terminal SMD resistor, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-B2AJ122V 768376-ERJ-B2AJ122V 50W2036
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - ERJ-B2AJ122V 1206 Wide Terminal Smd Resistor, Rohs Compliant Panasonic
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers