Panasonic Resistor, Thick Film, 10 Ohm, 5%, 1206; Resistance Panasonic ERJ-B2AJ100V

Description
RESISTOR, THICK FILM, 10 OHM, 5%, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 10 OHM, 5%, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 10 Ohm, 5%, 1206; Resistance Panasonic - 50W2023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10 Ohm, 5%, 1206; Resistance Panasonic
50W2023
Resistor, Thick Film, 10 Ohm, 5%, 1206; Resistance Panasonic 50W2023
RESISTOR, THICK FILM, 10 OHM, 5%, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10 OHM, 5%, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R, 5%, 1W, 1206 Wide; Resistance Panasonic - 43X2986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 1W, 1206 Wide; Resistance Panasonic
43X2986
Res, Thick Film, 10R, 5%, 1W, 1206 Wide; Resistance Panasonic 43X2986
RES, THICK FILM, 10R, 5%, 1W, 1206 WIDE; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 1W, 1206 WIDE; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W2023
Product Name Resistor, Thick Film, 10 Ohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details