Panasonic Chip Resistor - Surface Mount - ERJ-B2AF620V ERJ-B2AF620V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057685-ERJ-B2AF620V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 650 µm Resistance: 62 Ω Power Rating: 750 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJP08F62R0V; ERJP08F56R0V; ERJ-P08F68R0VERJB2AF 620V; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057685-ERJ-B2AF620V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 650 µm Resistance: 62 Ω Power Rating: 750 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJP08F62R0V; ERJP08F56R0V; ERJ-P08F68R0VERJB2AF 620V; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-B2AF620V - 1057685-ERJ-B2AF620V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-B2AF620V
1057685-ERJ-B2AF620V
Chip Resistor - Surface Mount - ERJ-B2AF620V 1057685-ERJ-B2AF620V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057685-ERJ-B2AF620V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 650 µm Resistance: 62 Ω Power Rating: 750 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJP08F62R0V; ERJP08F56R0V; ERJ-P08F68R0VERJB2AF 620V; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057685-ERJ-B2AF620V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 650 µm
Resistance: 62 Ω
Power Rating: 750 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJP08F62R0V; ERJP08F56R0V; ERJ-P08F68R0VERJB2AF620V;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
62 OHM 1.5W Resistor - 52-ERJ-B2AF620V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62 OHM 1.5W Resistor
52-ERJ-B2AF620V
62 OHM 1.5W Resistor 52-ERJ-B2AF620V
RES 62 OHM 1% 1.5W 0612 Product overview: ERJ-B2AF620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AF620V can be used for catalog matching and distributor lookup.

RES 62 OHM 1% 1.5W 0612 Product overview: ERJ-B2AF620V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-B2AF620V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057685-ERJ-B2AF620V 52-ERJ-B2AF620V
Product Name Chip Resistor - Surface Mount - ERJ-B2AF620V 62 OHM 1.5W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) Wide 1206 (3216 Metric), 0612
Resistance Range 62 ohms 62 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers